Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single UPA2806T1L-E1-AY

Description
Win Source Part Number: 1102460-UPA2806T1L-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2806T1L-E1- AY,2156-UPA2806T1L-E 1-AY
Request a Quote
Description
Win Source Part Number: 1102460-UPA2806T1L-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2806T1L-E1- AY,2156-UPA2806T1L-E 1-AY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102460-UPA2806T1L-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102460-UPA2806T1L-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102460-UPA2806T1L-E1-AY
Win Source Part Number: 1102460-UPA2806T1L-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2806T1L-E1- AY,2156-UPA2806T1L-E 1-AY

Win Source Part Number: 1102460-UPA2806T1L-E1-AY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2806T1L-E1-AY,2156-UPA2806T1L-E1-AY

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1102460-UPA2806T1L-E1-AY
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
MOSFETs - 2419682 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type SuperSO8 5 x 6
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP08N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.7900 ohms
IDSS 7500 milliamps
View Details