Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2730TP-E1-AZ UPA2730TP-E1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981479-UPA2730TP-E1- AZ Power Dissipation: 40 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 42 A Drain to Source Resistance: 7 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981479-UPA2730TP-E1- AZ Power Dissipation: 40 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 42 A Drain to Source Resistance: 7 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2730TP-E1-AZ - 981479-UPA2730TP-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2730TP-E1-AZ
981479-UPA2730TP-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2730TP-E1-AZ 981479-UPA2730TP-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981479-UPA2730TP-E1- AZ Power Dissipation: 40 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 42 A Drain to Source Resistance: 7 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981479-UPA2730TP-E1-AZ
Power Dissipation: 40 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 42 A
Drain to Source Resistance: 7 mΩ

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-UPA2730TP-E1-AZ
N-Channel MOSFET Transistor 285-UPA2730TP-E1-AZ
Switching N-Channel Power MOSFET Product overview: UPA2730TP-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2730TP-E1-AZ can be used for catalog matching and distributor lookup.

Switching N-Channel Power MOSFET Product overview: UPA2730TP-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2730TP-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 981479-UPA2730TP-E1-AZ 285-UPA2730TP-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2730TP-E1-AZ N-Channel MOSFET Transistor
rDS(on) 0.0070 ohms
Unlock Full Specs
to access all available technical data