The UPA2450BTL(3)-E1-A is an N-channel MOSFET for switching applications, housed in a 6-pin HWSON (4521) package measuring 4.4 mm by 5.0 mm. It features a maximum drain-source voltage of 20.0 V, continuous drain current of ±8.6 A, and a low on-state resistance of 27.5 mΩ maximum at 2.5 V gate drive. The device includes a built-in gate-source ESD protection diode and is rated for a channel temperature of 150 °C. It complies with the Standard quality grade for general electronics applications and meets RoHS requirements.
Win Source Part Number: 1140916-UPA2450BTL(3
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): UPA2450BTL+3+-E1-A;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPA2450BTL(3)-E
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1140916-UPA2450BTL(3)-E1-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |