Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1981TE-T1-AT UPA1981TE-T1-AT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102428-UPA1981TE-T1 -AT Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102428-UPA1981TE-T1 -AT Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1981TE-T1-AT - 1102428-UPA1981TE-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1981TE-T1-AT
1102428-UPA1981TE-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1981TE-T1-AT 1102428-UPA1981TE-T1-AT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102428-UPA1981TE-T1 -AT Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102428-UPA1981TE-T1-AT
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1102428-UPA1981TE-T1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1981TE-T1-AT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMI10N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7900 ohms
IDSS 10000 milliamps
View Details
N-Channel Power MOSFET - BSC070N10NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0070 ohms
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers