Renesas Electronics Corporation 8V 2.8A MOSFET Transistor UPA1981TE-T1-A

Description
MOSFET N/P-CH 8V 2.8A SC95 Product overview: UPA1981TE-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1981TE-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 8V 2.8A SC95 Product overview: UPA1981TE-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1981TE-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 2.8A MOSFET Transistor - 289-UPA1981TE-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 2.8A MOSFET Transistor
289-UPA1981TE-T1-A
8V 2.8A MOSFET Transistor 289-UPA1981TE-T1-A
MOSFET N/P-CH 8V 2.8A SC95 Product overview: UPA1981TE-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1981TE-T1-A can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 8V 2.8A SC95 Product overview: UPA1981TE-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1981TE-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - UPA1981TE-T1-A - 389291-UPA1981TE-T1-A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - UPA1981TE-T1-A
389291-UPA1981TE-T1-A
FETs - Arrays - UPA1981TE-T1-A 389291-UPA1981TE-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 389291-UPA1981TE-T1- A Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 389291-UPA1981TE-T1-A
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1981TE-T1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1981TE-T1-A
MOSFET N/P-CH 8V 2.8A SC95

MOSFET N/P-CH 8V 2.8A SC95

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-UPA1981TE-T1-A 389291-UPA1981TE-T1-A UPA1981TE-T1-A
Product Name 8V 2.8A MOSFET Transistor FETs - Arrays - UPA1981TE-T1-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3
Unlock Full Specs
to access all available technical data