Win Source Part Number: 1102419-UPA1911ATE(0
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 115mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power Dissipation (Max): 200mW (Ta)
Package / Case: SC-95
Supplier Device Package: SC-95
Gate Charge (Qg) (Max) @ Vgs: 2.3 nC @ 4 V
Input Capacitance (Ciss) (Max) @ Vds: 370 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-UPA1911ATE(0)-T
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1102419-UPA1911ATE(0)-T1-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel |