The µPA1820 is an N-channel MOSFET designed for switching applications, such as DC/DC converters and notebook computer power management, driven directly by a 2.5 V source. It is packaged in a Power TSSOP8 with dimensions of 3.15 mm × 4.4 mm. The device has a maximum drain-to-source voltage of 20 V, a continuous drain current of ±12 A, and a total power dissipation of 2.0 W when mounted on a ceramic substrate of 5000 mm² × 1.1 mm. On-state resistance is 8.6 mΩ max at VGS = 4.5 V and ID = 6.0 A. It includes a built-in gate-source ESD protection diode. The part meets the 'Standard' quality grade for non-safety-critical applications and is RoHS compliant.
Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA1820GR-9JG-E1-A |
| Polarity | N-Channel |