Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102414-UPA1764G-E1-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -20 V
Resistance: 37 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): -6 A
Drain to Source Resistance: 37 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1102414-UPA1764G-E1-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1764G-E1-AZ |
| rDS(on) | 0.0370 ohms |