MOSFET 2N-CH 30V 8A 8SOP Product overview: UPA1760G-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1760G-E1-A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 728149-UPA1760G-E1-A
Manufacturer Homepage: www.renesas.com
Reference case: SOP8
Reference Date Code: 1446+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 8A 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-UPA1760G-E1-A | 728149-UPA1760G-E1-A | UPA1760G-E1-A |
| Product Name | 30V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1760G-E1-A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) |