Renesas Electronics Corporation N-Channel SMD 60 V 9A MOSFET Transistor UPA1728G-E1-AT

Description
N-CHANNEL POWER MOSFET / N-Channel 60 V 9A (Ta) Surface Mount 8-PSOP Product overview: UPA1728G-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60 V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60 V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1728G-E1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CHANNEL POWER MOSFET / N-Channel 60 V 9A (Ta) Surface Mount 8-PSOP Product overview: UPA1728G-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60 V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60 V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1728G-E1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 60 V 9A MOSFET Transistor
285-UPA1728G-E1-AT
N-Channel SMD 60 V 9A MOSFET Transistor 285-UPA1728G-E1-AT
N-CHANNEL POWER MOSFET / N-Channel 60 V 9A (Ta) Surface Mount 8-PSOP Product overview: UPA1728G-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60 V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60 V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1728G-E1-AT can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET / N-Channel 60 V 9A (Ta) Surface Mount 8-PSOP Product overview: UPA1728G-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60 V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60 V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1728G-E1-AT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102411-UPA1728G-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102411-UPA1728G-E1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102411-UPA1728G-E1-AT
Win Source Part Number: 1102411-UPA1728G-E1- AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 9A (Ta) Rds On (Max) @ Id, Vgs: 26mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-PSOP Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 10 V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA1728G-E1-AT ,2156-UPA1728G-E1-AT RoHS Status: Not applicable

Win Source Part Number: 1102411-UPA1728G-E1-AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 9A (Ta)
Rds On (Max) @ Id, Vgs: 26mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-PSOP
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 10 V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA1728G-E1-AT,2156-UPA1728G-E1-AT
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-UPA1728G-E1-AT 1102411-UPA1728G-E1-AT
Product Name N-Channel SMD 60 V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data