Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961478-UPA1725G-E2-A
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 7 A
Gate to Source Voltage (Vgs): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 961478-UPA1725G-E2-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1725G-E2-AT |
| PD | 2000 milliwatts |