Win Source Part Number: 973769-UPA1601GS-E1-
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
FET Type: 7 N-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 270mA (Ta)
Rds On (Max) @ Id, Vgs: 5.3Ohm @ 150mA, 4V
Vgs(th) (Max) @ Id: 800mV @ 150mA
Power - Max: 1W (Ta)
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOP
Input Capacitance (Ciss) (Max) @ Vds: 15pF @ 10V
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-UPA1601GS-E1-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
MOSFET 7N-CH 30V 0.27A 16SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 973769-UPA1601GS-E1-A | UPA1601GS-E1-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |