Manufacturer: Renesas Electronics America
Win Source Part Number: 901565-TW9992-NA1-CE
Features: Video Decoder IC I²C NTSC, PAL 32-QFN (5x5) Package
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TW9992
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Video Decoder IC I²C NTSC, PAL 32-QFN (5x5) Package
Video Decoder IC I²C NTSC, PAL 32-QFN (5x5) Package
IC VIDEO DECODER 32QFN
IC VIDEO DECODER 32QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 901565-TW9992-NA1-CE | TW9992-NA1-CE-ND | TW9992-NA1-CE | TW9992-NA1-CE | TW9992-NA1-CE |
| Product Name | Linear - Linear - Video Processing - TW9992-NA1-CE | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |