Renesas Electronics Corporation Low Power NTSC/PAL/SECAM Video Decoder with Differential CVBS Inputs TW9990AT-NA1-GR

Description
The TW9990 is a low power NTSC/PAL/SECAM video decoder chip that is designed for automotive applications. It supports both single-ended and differential composite video as well as S-Video. Typical power consumption is 110mW for composite input applications, and the available power-down mode further reduces power consumption. It uses 1.8V for both analog and digital supply voltage and 3.3V for I/O power. A single 27MHz crystal is all that is needed to decode all analog video standards. The video decoder converts base-band analog CVBS or S-Video signals into digital 8-bit 4:2:2 YCbCr video output format. It consists of an analog fron-end with input source selection, variable gain amplifier, analog-to-digital converters, a Y/C separation circuit, a multistandard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM), and synchronization circuitry. The Y/C separation is done with a high quality adaptive 4H comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for nonstandard and weak signals. The output of the decoder is line-locked and formatted to the ITU-R 656 output stardard with embedded sync. The TW9990 also includs circuits to detect and process Vertical Blanking Interval (VBI) signals. It slices and processes VBI data for output through the video bus. Some information can also be retreived through the host interface. A 2-wire serial host interface is used to simplify system integration and all functions can be controlled through this interface.
Request a Quote Datasheet
Description
The TW9990 is a low power NTSC/PAL/SECAM video decoder chip that is designed for automotive applications. It supports both single-ended and differential composite video as well as S-Video. Typical power consumption is 110mW for composite input applications, and the available power-down mode further reduces power consumption. It uses 1.8V for both analog and digital supply voltage and 3.3V for I/O power. A single 27MHz crystal is all that is needed to decode all analog video standards. The video decoder converts base-band analog CVBS or S-Video signals into digital 8-bit 4:2:2 YCbCr video output format. It consists of an analog fron-end with input source selection, variable gain amplifier, analog-to-digital converters, a Y/C separation circuit, a multistandard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM), and synchronization circuitry. The Y/C separation is done with a high quality adaptive 4H comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for nonstandard and weak signals. The output of the decoder is line-locked and formatted to the ITU-R 656 output stardard with embedded sync. The TW9990 also includs circuits to detect and process Vertical Blanking Interval (VBI) signals. It slices and processes VBI data for output through the video bus. Some information can also be retreived through the host interface. A 2-wire serial host interface is used to simplify system integration and all functions can be controlled through this interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power NTSC/PAL/SECAM Video Decoder with Differential CVBS Inputs - TW9990AT-NA1-GR - Renesas Electronics Corporation
Milpitas, CA, USA
Low Power NTSC/PAL/SECAM Video Decoder with Differential CVBS Inputs
TW9990AT-NA1-GR
Low Power NTSC/PAL/SECAM Video Decoder with Differential CVBS Inputs TW9990AT-NA1-GR
The TW9990 is a low power NTSC/PAL/SECAM video decoder chip that is designed for automotive applications. It supports both single-ended and differential composite video as well as S-Video. Typical power consumption is 110mW for composite input applications, and the available power-down mode further reduces power consumption. It uses 1.8V for both analog and digital supply voltage and 3.3V for I/O power. A single 27MHz crystal is all that is needed to decode all analog video standards. The video decoder converts base-band analog CVBS or S-Video signals into digital 8-bit 4:2:2 YCbCr video output format. It consists of an analog fron-end with input source selection, variable gain amplifier, analog-to-digital converters, a Y/C separation circuit, a multistandard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM), and synchronization circuitry. The Y/C separation is done with a high quality adaptive 4H comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for nonstandard and weak signals. The output of the decoder is line-locked and formatted to the ITU-R 656 output stardard with embedded sync. The TW9990 also includs circuits to detect and process Vertical Blanking Interval (VBI) signals. It slices and processes VBI data for output through the video bus. Some information can also be retreived through the host interface. A 2-wire serial host interface is used to simplify system integration and all functions can be controlled through this interface.

The TW9990 is a low power NTSC/PAL/SECAM video decoder chip that is designed for automotive applications. It supports both single-ended and differential composite video as well as S-Video. Typical power consumption is 110mW for composite input applications, and the available power-down mode further reduces power consumption. It uses 1.8V for both analog and digital supply voltage and 3.3V for I/O power. A single 27MHz crystal is all that is needed to decode all analog video standards.
The video decoder converts base-band analog CVBS or S-Video signals into digital 8-bit 4:2:2 YCbCr video output format. It consists of an analog fron-end with input source selection, variable gain amplifier, analog-to-digital converters, a Y/C separation circuit, a multistandard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM), and synchronization circuitry. The Y/C separation is done with a high quality adaptive 4H comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for nonstandard and weak signals. The output of the decoder is line-locked and formatted to the ITU-R 656 output stardard with embedded sync.
The TW9990 also includs circuits to detect and process Vertical Blanking Interval (VBI) signals. It slices and processes VBI data for output through the video bus. Some information can also be retreived through the host interface.
A 2-wire serial host interface is used to simplify system integration and all functions can be controlled through this interface.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW9990AT-NA1-GR-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
TW9990AT-NA1-GR-ND
Encoders, Decoders, Converters TW9990AT-NA1-GR-ND
Video Decoder IC Video 32-QFN (5x5)

Video Decoder IC Video 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TW9990AT-NA1-GR TW9990AT-NA1-GR-ND
Product Name Low Power NTSC/PAL/SECAM Video Decoder with Differential CVBS Inputs Encoders, Decoders, Converters
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
CD74HCT42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HCT42E - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
3 suppliers
Ic, 4000 Locmos Logic; Logic Type Nexperia - 10WX5457 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16
Supply Voltage 15.5V
View Details