Renesas Electronics Corporation Interface Transceiver IC TW9910-NA2-GR

Description
IC DECODER NTSC/PAL 48QFN Product overview: TW9910-NA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-NA2-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER NTSC/PAL 48QFN Product overview: TW9910-NA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-NA2-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW9910-NA2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW9910-NA2-GR
Interface Transceiver IC 709-TW9910-NA2-GR
IC DECODER NTSC/PAL 48QFN Product overview: TW9910-NA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-NA2-GR can be used for catalog matching and distributor lookup.

IC DECODER NTSC/PAL 48QFN Product overview: TW9910-NA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-NA2-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TW9910-NA2-GR - 142942-TW9910-NA2-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9910-NA2-GR
142942-TW9910-NA2-GR
Interface - Interface - Encoders, Decoders, Converters - TW9910-NA2-GR 142942-TW9910-NA2-GR
Manufacturer: Intersil Win Source Part Number: 142942-TW9910-NA2-GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 142942-TW9910-NA2-GR
Packaging: Tray
Type: NTSC/PAL Video Decoder
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW9910-NA2-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW9910-NA2-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW9910-NA2-GR
IC DECODER NTSC/PAL 48QFN

IC DECODER NTSC/PAL 48QFN

Supplier's Site
Encoders, Decoders, Converters - TW9910-NA2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW9910-NA2-GR
Encoders, Decoders, Converters TW9910-NA2-GR
NTSC/PAL Video Decoder IC Portable Equipment 48-QFN (7x7)

NTSC/PAL Video Decoder IC Portable Equipment 48-QFN (7x7)

Buy Now Datasheet
Encoders, Decoders, Converters - TW9910-NA2-GR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TW9910-NA2-GR
Encoders, Decoders, Converters TW9910-NA2-GR
IC DECODER NTSC/PAL 48QFN

IC DECODER NTSC/PAL 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW9910-NA2-GR 142942-TW9910-NA2-GR TW9910-NA2-GR TW9910-NA2-GR TW9910-NA2-GR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW9910-NA2-GR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter NTSC/PAL Video Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details