Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW9910-LA2-GR TW9910-LA2-GR

Description
Manufacturer: Intersil Win Source Part Number: 048363-TW9910-LA2-GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW8806 Categories: Integrated Circuits Case / Package: 44-LQFP Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): MAX9526AEI/V+C68; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 048363-TW9910-LA2-GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW8806 Categories: Integrated Circuits Case / Package: 44-LQFP Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): MAX9526AEI/V+C68; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW9910-LA2-GR - 048363-TW9910-LA2-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9910-LA2-GR
048363-TW9910-LA2-GR
Interface - Interface - Encoders, Decoders, Converters - TW9910-LA2-GR 048363-TW9910-LA2-GR
Manufacturer: Intersil Win Source Part Number: 048363-TW9910-LA2-GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW8806 Categories: Integrated Circuits Case / Package: 44-LQFP Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): MAX9526AEI/V+C68; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 048363-TW9910-LA2-GR
Packaging: Tray
Type: NTSC/PAL Video Decoder
Applications: Portable Equipment
Mounting: SMD (SMT)
Family Name: TW8806
Categories: Integrated Circuits
Case / Package: 44-LQFP
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): MAX9526AEI/V+C68; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+;
Introduction Date: March 07, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 709-TW9910-LA2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW9910-LA2-GR
Interface Transceiver IC 709-TW9910-LA2-GR
IC DECODER NTSC/PAL 20SSOP Product overview: TW9910-LA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-LA2-GR can be used for catalog matching and distributor lookup.

IC DECODER NTSC/PAL 20SSOP Product overview: TW9910-LA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-LA2-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW9910-LA2-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW9910-LA2-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW9910-LA2-GR
IC DECODER NTSC/PAL 20SSOP

IC DECODER NTSC/PAL 20SSOP

Supplier's Site
Encoders, Decoders, Converters - TW9910-LA2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW9910-LA2-GR
Encoders, Decoders, Converters TW9910-LA2-GR
NTSC/PAL Video Decoder IC Portable Equipment 44-LQFP

NTSC/PAL Video Decoder IC Portable Equipment 44-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 048363-TW9910-LA2-GR 709-TW9910-LA2-GR TW9910-LA2-GR TW9910-LA2-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW9910-LA2-GR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; 44-LQFP Tray QFP QFP; LQFP; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 7901502EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Triple unbuffered inverter - 74AHC3GU04DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers