Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW9910-DANA2-GR TW9910-DANA2-GR

Description
Manufacturer: Intersil Win Source Part Number: 048362-TW9910-DANA2- GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 048362-TW9910-DANA2- GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW9910-DANA2-GR - 048362-TW9910-DANA2-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9910-DANA2-GR
048362-TW9910-DANA2-GR
Interface - Interface - Encoders, Decoders, Converters - TW9910-DANA2-GR 048362-TW9910-DANA2-GR
Manufacturer: Intersil Win Source Part Number: 048362-TW9910-DANA2- GR Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 048362-TW9910-DANA2-GR
Packaging: Tray
Type: NTSC/PAL Video Decoder
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 709-TW9910-DANA2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW9910-DANA2-GR
Interface Transceiver IC 709-TW9910-DANA2-GR
IC DECOD VIDEO NTSC/PAL Product overview: TW9910-DANA2-GR from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-DANA2-GR can be used for catalog matching and distributor lookup.

IC DECOD VIDEO NTSC/PAL Product overview: TW9910-DANA2-GR from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-DANA2-GR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 048362-TW9910-DANA2-GR 709-TW9910-DANA2-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW9910-DANA2-GR Interface Transceiver IC
Package Type 48-QFN Tray
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers
Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details