Manufacturer: Intersil
Win Source Part Number: 122573-TW9903-MBS
Packaging: Tray
Type: NTSC/PAL/SECAM Video Decoder
Applications: Multimedia
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-LQFP
Analog Supply Voltage: 3.15 V to 3.45 V
Digital Supply Voltage: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC NTSC/PAL/SECAM DECODR 100QFP Product overview: TW9903-MBS from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9903-MBS can be used for catalog matching and distributor lookup.
IC NTSC/PAL/SECAM DECODR 100QFP
NTSC/PAL/SECAM Video Decoder IC Multimedia 100-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 122573-TW9903-MBS | 709-TW9903-MBS | TW9903-MBS | TW9903-MBS |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TW9903-MBS | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | QFP; 100-LQFP | Tray | QFP | QFP; LQFP; 100-LQFP |