Manufacturer: Intersil
Win Source Part Number: 035460-TW9900-TA1-GR
Packaging: Tray
Type: NTSC/PAL/SECAM Video Decoder
Applications: Cell Phone
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 360
IC NTSC/PAL/SECAM DECODER 32TQFP Product overview: TW9900-TA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9900-TA1-GR can be used for catalog matching and distributor lookup.
NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-TQFP (5x5)
IC NTSC/PAL/SECAM DECODER 32TQFP
IC NTSC/PAL/SECAM DECODER 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035460-TW9900-TA1-GR | 709-TW9900-TA1-GR | TW9900-TA1-GR | TW9900-TA1-GR | TW9900-TA1-GR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TW9900-TA1-GR | Interface Transceiver IC | Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Package Type | QFP; TQFP; 32-TQFP | Tray | QFP; TQFP; 32-TQFP | QFP; 32-TQFP | QFP; TQFP |