Win Source Part Number: 974730-TW9900-NA1-GR
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: NTSC/PAL/SECAM Video Decoder
Package: Tape & Reel (TR)
Applications: Cell Phone
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Supply, Analog: 1.8V, 3.3V
Voltage - Supply, Digital: 1.8V, 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: TW9900
IC NTSC/PAL/SECAM DECODER 32QFN
IC NTSC/PAL/SECAM DECODER 32QFN
NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 974730-TW9900-NA1-GRT | TW9900-NA1-GRT | TW9900-NA1-GRT | TW9900-NA1-GRT |
| Product Name | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Sensor Interface | Sample Rate Converter; Sensor Interface | NTSC/PAL/SECAM Video Decoder | Sample Rate Converter |