Renesas Electronics Corporation Interface Transceiver IC TW9900-NA1-GR

Description
IC NTSC/PAL/SECAM DECODER 32QFN Product overview: TW9900-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9900-NA1-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC NTSC/PAL/SECAM DECODER 32QFN Product overview: TW9900-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9900-NA1-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW9900-NA1-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW9900-NA1-GR
Interface Transceiver IC 709-TW9900-NA1-GR
IC NTSC/PAL/SECAM DECODER 32QFN Product overview: TW9900-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9900-NA1-GR can be used for catalog matching and distributor lookup.

IC NTSC/PAL/SECAM DECODER 32QFN Product overview: TW9900-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9900-NA1-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1261071-TW9900-NA1-GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1261071-TW9900-NA1-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1261071-TW9900-NA1-GR
Win Source Part Number: 1261071-TW9900-NA1-G R Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL/SECAM Video Decoder Package: Tray Applications: Cell Phone Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.8V, 3.3V Voltage - Supply, Digital: 1.8V, 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: TW9900-NA1-GR-CRL,Q8 651126,TW9900NA1GR,- TW9900-NA1-GR Base Product Number: TW9900

Win Source Part Number: 1261071-TW9900-NA1-GR
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: NTSC/PAL/SECAM Video Decoder
Package: Tray
Applications: Cell Phone
Standard Package: 490
Mounting: SMD (SMT)
Voltage - Supply, Analog: 1.8V, 3.3V
Voltage - Supply, Digital: 1.8V, 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: TW9900-NA1-GR-CRL,Q8651126,TW9900NA1GR,-TW9900-NA1-GR
Base Product Number: TW9900

Buy Now Datasheet
Encoders, Decoders, Converters - TW9900-NA1-GR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TW9900-NA1-GR
Encoders, Decoders, Converters TW9900-NA1-GR
IC NTSC/PAL/SECAM DECODER 32QFN

IC NTSC/PAL/SECAM DECODER 32QFN

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW9900-NA1-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW9900-NA1-GR
Encoders, Decoders, Converters TW9900-NA1-GR
NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)

NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW9900-NA1-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW9900-NA1-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW9900-NA1-GR
IC NTSC/PAL/SECAM DECODER 32QFN

IC NTSC/PAL/SECAM DECODER 32QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW9900-NA1-GR 1261071-TW9900-NA1-GR TW9900-NA1-GR TW9900-NA1-GR TW9900-NA1-GR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sensor Interface NTSC/PAL/SECAM Video Decoder Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Controllers - CP8770BTT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9954YSV-REEL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details