Win Source Part Number: 1098062-TW8845AT-LB1
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 72
Mounting: SMD (SMT)
Standards: NTSC, PAL, SECAM
Package / Case: 156-LQFP Exposed Pad
Supplier Device Package: 156-LQFP-EP (14x20)
Alternative Parts (Cross-Reference): TW8845AT-LB1-GETW884
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-TW8845AT-LB1-GE
Base Product Number: TW8845
Control Interface: I²C
IC LCD VIDEO PROCESSOR Product overview: TW8845AT-LB1-GE from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8845AT-LB1-GE can be used for catalog matching and distributor lookup.
Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
LCD VIDEO PROCESSOR, AEC-Q100, LQFP-156; Supply Voltage Min:1.08V; Supply Voltage Max:1.32V; IC Case / Package:LQFP; No. of Pins:156Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
IC LCD VIDEO PROCESSOR
Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
IC LCD VIDEO PROCESSOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1098062-TW8845AT-LB1-GE | 684-TW8845AT-LB1-GE | 20-TW8845AT-LB1-GE-ND | 30AC7638 | TW8845AT-LB1-GE | TW8845AT-LB1-GE | TW8845AT-LB1-GE |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Lcd Video Processor, Aec-Q100, Lqfp-156; Supply Voltage Min Renesas | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |