Renesas Electronics Corporation Linear - Linear - Video Processing - TW8835AT-LA2-GRH TW8835AT-LA2-GRH

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 901563-TW8835AT-LA2- GRH Features: Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package Package: Tube Package: 128-LQFP Mounting: Surface Mount Family Name: TW8835 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 901563-TW8835AT-LA2- GRH Features: Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package Package: Tube Package: 128-LQFP Mounting: Surface Mount Family Name: TW8835 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - TW8835AT-LA2-GRH - 901563-TW8835AT-LA2-GRH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TW8835AT-LA2-GRH
901563-TW8835AT-LA2-GRH
Linear - Linear - Video Processing - TW8835AT-LA2-GRH 901563-TW8835AT-LA2-GRH
Manufacturer: Renesas Electronics America Win Source Part Number: 901563-TW8835AT-LA2- GRH Features: Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package Package: Tube Package: 128-LQFP Mounting: Surface Mount Family Name: TW8835 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 901563-TW8835AT-LA2-GRH
Features: Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package
Package: Tube
Package: 128-LQFP
Mounting: Surface Mount
Family Name: TW8835
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-TW8835AT-LA2-GRH
Video Processing Ic 684-TW8835AT-LA2-GRH
IC VIDEO PROCESSOR 128LQFP Product overview: TW8835AT-LA2-GRH from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8835AT-LA2-GRH can be used for catalog matching and distributor lookup.

IC VIDEO PROCESSOR 128LQFP Product overview: TW8835AT-LA2-GRH from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8835AT-LA2-GRH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TW8835AT-LA2-GRH-ND - DigiKey
Thief River Falls, MN, United States
Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package

Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package

Buy Now Datasheet
Video Processing - TW8835AT-LA2-GRH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW8835AT-LA2-GRH
Video Processing TW8835AT-LA2-GRH
Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package

Video Processor IC I²C, SPI NTSC, PAL, SECAM 128-LQFP (14x20) Package

Buy Now Datasheet
Supply Voltage Min Renesas - 95W0001 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Renesas
95W0001
Supply Voltage Min Renesas 95W0001
Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:LQFP; No. of Pins:128Pins; MSL:- RoHS Compliant: Yes

Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:LQFP; No. of Pins:128Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Video Processing - TW8835AT-LA2-GRH - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TW8835AT-LA2-GRH
Linear - Video Processing TW8835AT-LA2-GRH
IC VIDEO PROCESSOR 128LQFP

IC VIDEO PROCESSOR 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TW8835AT-LA2-GRH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TW8835AT-LA2-GRH
Integrated Circuits (ICs) - Linear - Video Processing TW8835AT-LA2-GRH
IC VIDEO PROCESSOR 128LQFP

IC VIDEO PROCESSOR 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 901563-TW8835AT-LA2-GRH 684-TW8835AT-LA2-GRH TW8835AT-LA2-GRH-ND TW8835AT-LA2-GRH 95W0001 TW8835AT-LA2-GRH TW8835AT-LA2-GRH
Product Name Linear - Linear - Video Processing - TW8835AT-LA2-GRH Video Processing Ic Video Processing Supply Voltage Min Renesas Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2163-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
View Details
4 suppliers
Graphics Controllers - 9014994 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - GS9068-CKAE3-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3.1 to 3.5 volts
View Details
4 suppliers