The TW8824AT-TA1-GRT is an integrated LCD video processor designed for automotive display systems. It features a built-in video decoder that supports NTSC, PAL, and SECAM formats with automatic format detection. The device can handle input resolutions up to 1080p and drive LCD panels with a maximum resolution of 1366x768. Key functionalities include a high-quality 2D comb filter, programmable image adjustments (brightness, contrast, saturation, hue, sharpness), and advanced scaling capabilities. The processor supports both analog and digital inputs, including RGB 24-bit input, and offers various output options such as LVDS and TTL. It includes a programmable timing controller for TFT panels and supports a wide color range with dithering capabilities. The TW8824AT-TA1-GRT is also equipped with a font-based on-screen display engine and provides fast boot capabilities, allowing for image display in less than 0.5 seconds from startup. This combination of features makes it suitable for applications requiring reliable and high-quality video processing in automotive environments.
The TW8824 is a highly integrated LCD video processor that incorporates many of the key features required to create a multipurpose LCD display system into a single package. This includes a high quality 2D comb NTSC/PAL/SECAM video decoder, which supports both single-ended and differential CVBS signals, a digital RGB input interface, high quality scaler and deinterlacer, a Font OSD engine and LVDS, TTL or TCON output panel interfaces. The TW8824 can support input resolutions up to 1080p and can drive LCD panels at resolutions up to 1366x768. The TW8824’s video processing capability includes arbitrary H/V scaling, panoramic scaling, image mirroring, image adjustment and enhancement, black and white stretch, etc. This device can support fast boot system requirements and provides stability and reliability to the system due to the fact that it is a hardwired solution that can sync to the video source and display an image on the LCD in less than 0.5 seconds from start-up. The feature set and versatility of this device makes it an ideal solution for in-car LCD display applications.
IC VIDEO PROCESSOR 100TQFP Product overview: TW8824AT-TA1-GRT from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8824AT-TA1-GRT
Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Win Source Part Number: 1354660-TW8824AT-TA1
Category: Integrated Circuits (ICs) - Linear - Video Processing
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Base Product Number: TW8824
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Video Display
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Processor
Standards: NTSC, PAL, SECAM
Control Interface: GPIO, I²C
IC VIDEO PROCESSOR 100TQFP
IC VIDEO PROCESSOR 100TQFP
Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8824AT-TA1-GRT | 684-TW8824AT-TA1-GRT | TW8824AT-TA1-GRTTR-ND | 1354660-TW8824AT-TA1-GRT | TW8824AT-TA1-GRT | TW8824AT-TA1-GRT | TW8824AT-TA1-GRT |
| Product Name | LCD Video Processor with Built-in Decoder, TTL Inputs, BT.656 Output, and LVDS Panel Interface | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Package/Case | TQFP100 | 100-TQFP | 100-TQFP | 100-TQFP | 100-TQFP | 100-TQFP |