IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:128Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, I2C, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 12T8576 |
| Product Name | Ic, Display Driver; No. Of Digits Renesas |
| Features | RoHS |