Video Processor IC GPIO, I²C, SPI, Serial NTSC, PAL, SECAM 128-LQFP (14x20) Package
IC VIDEO LCD CONTROLLER 128LQFP Product overview: TW8816-LA3-GRS from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8816-LA3-GRS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 048358-TW8816-LA3-GR
Packaging: Tray
Type: LCD Controller
Applications: Automotive Systems, Players, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC VIDEO LCD CONTROLLER 128LQFP
IC VIDEO LCD CONTROLLER 128LQFP
Video Processor IC GPIO, I²C, SPI, Serial NTSC, PAL, SECAM 128-LQFP (14x20) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8816-LA3-GRS-ND | 684-TW8816-LA3-GRS | 048358-TW8816-LA3-GRS | TW8816-LA3-GRS | TW8816-LA3-GRS | TW8816-LA3-GRS |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TW8816-LA3-GRS | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |