Renesas Electronics Corporation Ic, Display Driver; No. Of Digits Renesas TW8816-LA3-GRS

Description
IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:128Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, I2C, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:128Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, I2C, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Display Driver; No. Of Digits Renesas - 12T8572 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Display Driver; No. Of Digits Renesas
12T8572
Ic, Display Driver; No. Of Digits Renesas 12T8572
IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:128Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, I2C, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:128Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, I2C, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 12T8572
Product Name Ic, Display Driver; No. Of Digits Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74AHC04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
Controllers - AN983X-AH-T-21-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers