Renesas Electronics Corporation Ic, Display Driver; No. Of Digits Renesas TW8811-LD2-GR

Description
IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:208Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:208Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Display Driver; No. Of Digits Renesas - 12T8565 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Display Driver; No. Of Digits Renesas
12T8565
Ic, Display Driver; No. Of Digits Renesas 12T8565
IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:208Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IC, DISPLAY DRIVER; No. of Digits:-; No. of Segments:-; Driver Case Style:LQFP; No. of Pins:208Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Type:2 Wire, Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 12T8565
Product Name Ic, Display Driver; No. Of Digits Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM43362SKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details