Video Converter IC I²C ITU-R.656, NTSC, PAL, SECAM 56-QFN (8x8) Package
IC VIDEO CONVERTER 56QFN
IC VIDEO CONVERTER 56QFN
Video Converter IC I²C ITU-R.656, NTSC, PAL, SECAM 56-QFN (8x8) Package
VIDEO FORMAT CONVERTER, QFN-56, FULL REEL; Supply Voltage Min:-; Supply Voltage Max:3.3V; IC Case / Package:QFN; No. of Pins:56Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8809-NA2-CRT-ND | TW8809-NA2-CRT | TW8809-NA2-CRT | TW8809-NA2-CRT | 27X1642 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | Video Format Converter, Qfn-56, Full Reel; Supply Voltage Min Renesas | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |