ROHM Semiconductor GmbH Video Drivers with Built-in Input Selection SW BH76330FVM

Description
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet
Description
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Drivers with Built-in Input Selection SW - BH76330FVM - ROHM Semiconductor GmbH
Willich, Germany
Video Drivers with Built-in Input Selection SW
BH76330FVM
Video Drivers with Built-in Input Selection SW BH76330FVM
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Video Processor ICs
Product Number BH76330FVM
Product Name Video Drivers with Built-in Input Selection SW
Interface PORT
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2166-B22-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Graphics Controllers - 2067877 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Image Correction ICs for Panel - BU1523KV - ROHM Semiconductor GmbH
Specs
Interface I2C
Supply Voltage 1.65 to 1.95 volts
View Details
2 suppliers