Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW6864-LB2-GR TW6864-LB2-GR

Description
Manufacturer: Intersil Win Source Part Number: 396961-TW6864 Packaging: Tray Type: Audio, Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 160-LQFP (24x24) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 396961-TW6864 Packaging: Tray Type: Audio, Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 160-LQFP (24x24) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW6864-LB2-GR - 396961-TW6864 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW6864-LB2-GR
396961-TW6864
Interface - Interface - Encoders, Decoders, Converters - TW6864-LB2-GR 396961-TW6864
Manufacturer: Intersil Win Source Part Number: 396961-TW6864 Packaging: Tray Type: Audio, Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 160-LQFP (24x24) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 396961-TW6864
Packaging: Tray
Type: Audio, Video Decoder
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 160-LQFP (24x24)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 709-TW6864-LB2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW6864-LB2-GR
Interface Transceiver IC 709-TW6864-LB2-GR
IC A/V DECODER PCI 160LQFP Product overview: TW6864-LB2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6864-LB2-GR can be used for catalog matching and distributor lookup.

IC A/V DECODER PCI 160LQFP Product overview: TW6864-LB2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6864-LB2-GR can be used for catalog matching and distributor lookup.

Supplier's Site
Encoders, Decoders, Converters - TW6864-LB2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW6864-LB2-GR
Encoders, Decoders, Converters TW6864-LB2-GR
Audio, Video Decoder IC DVR 160-LQFP (24x24)

Audio, Video Decoder IC DVR 160-LQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW6864-LB2-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW6864-LB2-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW6864-LB2-GR
IC A/V DECODER PCI 160LQFP

IC A/V DECODER PCI 160LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 396961-TW6864 709-TW6864-LB2-GR TW6864-LB2-GR TW6864-LB2-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW6864-LB2-GR Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; 160-LQFP (24x24) Tray QFP; LQFP; 160-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
Power Switch ICs - 1658346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop 8ep
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details