Renesas Electronics Corporation 4-CH Audio/Video Decoders with 66MHz PCI Interface TW6816-LA1-GR

Description
The TW6816 is a highly integrated single-chip solution that supports multi-channel real time video and audio capture via PCI interface for PC DVR applications. It contains four high quality NTSC/PAL/SECAM video decoder that converts analog composite video signal to digital component YCbCr data, and utilizes an adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6816 contains a high performance proprietary DMA controller that fully utilizes the PCI bandwidth, enabling it to transfer video and audio data at optimal throughput rate.brbr TW6816 has the versatility to support a wide variety of video applications, including decoding and transferring 4 channel real-time D1 video, or 16 channel non real-time D1 video, and supporting multiple video display formats such as D1, half D1 and CIF.
Request a Quote Datasheet
Description
The TW6816 is a highly integrated single-chip solution that supports multi-channel real time video and audio capture via PCI interface for PC DVR applications. It contains four high quality NTSC/PAL/SECAM video decoder that converts analog composite video signal to digital component YCbCr data, and utilizes an adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6816 contains a high performance proprietary DMA controller that fully utilizes the PCI bandwidth, enabling it to transfer video and audio data at optimal throughput rate.brbr TW6816 has the versatility to support a wide variety of video applications, including decoding and transferring 4 channel real-time D1 video, or 16 channel non real-time D1 video, and supporting multiple video display formats such as D1, half D1 and CIF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH Audio/Video Decoders with 66MHz PCI Interface - TW6816-LA1-GR - Renesas Electronics Corporation
Milpitas, CA, USA
4-CH Audio/Video Decoders with 66MHz PCI Interface
TW6816-LA1-GR
4-CH Audio/Video Decoders with 66MHz PCI Interface TW6816-LA1-GR
The TW6816 is a highly integrated single-chip solution that supports multi-channel real time video and audio capture via PCI interface for PC DVR applications. It contains four high quality NTSC/PAL/SECAM video decoder that converts analog composite video signal to digital component YCbCr data, and utilizes an adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6816 contains a high performance proprietary DMA controller that fully utilizes the PCI bandwidth, enabling it to transfer video and audio data at optimal throughput rate.brbr TW6816 has the versatility to support a wide variety of video applications, including decoding and transferring 4 channel real-time D1 video, or 16 channel non real-time D1 video, and supporting multiple video display formats such as D1, half D1 and CIF.

The TW6816 is a highly integrated single-chip solution that supports multi-channel real time video and audio capture via PCI interface for PC DVR applications. It contains four high quality NTSC/PAL/SECAM video decoder that converts analog composite video signal to digital component YCbCr data, and utilizes an adaptive 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. TW6816 contains a high performance proprietary DMA controller that fully utilizes the PCI bandwidth, enabling it to transfer video and audio data at optimal throughput rate.brbr TW6816 has the versatility to support a wide variety of video applications, including decoding and transferring 4 channel real-time D1 video, or 16 channel non real-time D1 video, and supporting multiple video display formats such as D1, half D1 and CIF.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW6816-LA1-GR-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
TW6816-LA1-GR-ND
Encoders, Decoders, Converters TW6816-LA1-GR-ND
Audio, Video Decoder IC DVR 100-LQFP (12x12)

Audio, Video Decoder IC DVR 100-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TW6816-LA1-GR TW6816-LA1-GR-ND
Product Name 4-CH Audio/Video Decoders with 66MHz PCI Interface Encoders, Decoders, Converters
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GW-Q10H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT363-2 SOT363-2
View Details