Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW6816-LA1-GR TW6816-LA1-GR

Description
Manufacturer: Intersil Win Source Part Number: 396959-TW6816 Packaging: Tray Type: Audio, Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 396959-TW6816 Packaging: Tray Type: Audio, Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW6816-LA1-GR - 396959-TW6816 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW6816-LA1-GR
396959-TW6816
Interface - Interface - Encoders, Decoders, Converters - TW6816-LA1-GR 396959-TW6816
Manufacturer: Intersil Win Source Part Number: 396959-TW6816 Packaging: Tray Type: Audio, Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 396959-TW6816
Packaging: Tray
Type: Audio, Video Decoder
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-LQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
709-TW6816-LA1-GR
Interface Transceiver IC 709-TW6816-LA1-GR
IC AUDIO VIDEO DECODER 100LQFP Product overview: TW6816-LA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6816-LA1-GR can be used for catalog matching and distributor lookup.

IC AUDIO VIDEO DECODER 100LQFP Product overview: TW6816-LA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6816-LA1-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW6816-LA1-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW6816-LA1-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW6816-LA1-GR
IC AUDIO VIDEO DECODER 100LQFP

IC AUDIO VIDEO DECODER 100LQFP

Supplier's Site
Encoders, Decoders, Converters - TW6816-LA1-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW6816-LA1-GR
Encoders, Decoders, Converters TW6816-LA1-GR
Audio, Video Decoder IC DVR 100-LQFP (12x12)

Audio, Video Decoder IC DVR 100-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 396959-TW6816 709-TW6816-LA1-GR TW6816-LA1-GR TW6816-LA1-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW6816-LA1-GR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; 100-LQFP (12x12) Tray QFP QFP; LQFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Power Switch ICs - 2625826 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261042-SI2434-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Octal buffer/line driver; 3-state - 74ALVC541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers