Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW6805A-LA2-GR TW6805A-LA2-GR

Description
Manufacturer: Intersil Win Source Part Number: 396958-TW6805A Packaging: Tray Type: Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-LQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 396958-TW6805A Packaging: Tray Type: Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-LQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW6805A-LA2-GR - 396958-TW6805A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW6805A-LA2-GR
396958-TW6805A
Interface - Interface - Encoders, Decoders, Converters - TW6805A-LA2-GR 396958-TW6805A
Manufacturer: Intersil Win Source Part Number: 396958-TW6805A Packaging: Tray Type: Video Decoder Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-LQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 396958-TW6805A
Packaging: Tray
Type: Video Decoder
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-LQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 709-TW6805A-LA2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW6805A-LA2-GR
Interface Transceiver IC 709-TW6805A-LA2-GR
IC DECODER VIDEO PCI 128LQFP Product overview: TW6805A-LA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6805A-LA2-GR can be used for catalog matching and distributor lookup.

IC DECODER VIDEO PCI 128LQFP Product overview: TW6805A-LA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6805A-LA2-GR can be used for catalog matching and distributor lookup.

Supplier's Site
Encoders, Decoders, Converters - TW6805A-LA2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW6805A-LA2-GR
Encoders, Decoders, Converters TW6805A-LA2-GR
Video Decoder IC DVR 128-PQFP (14x20)

Video Decoder IC DVR 128-PQFP (14x20)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW6805A-LA2-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW6805A-LA2-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW6805A-LA2-GR
IC DECODER VIDEO PCI 128LQFP

IC DECODER VIDEO PCI 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 396958-TW6805A 709-TW6805A-LA2-GR TW6805A-LA2-GR TW6805A-LA2-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW6805A-LA2-GR Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; 128-LQFP (14x20) Tray QFP; 128-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Device Type Receiver; Transceiver; Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Controllers - ADM6996IX-AD-T-1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details