Renesas Electronics Corporation Interface - Interface - Specialized - TW3811-TC1-CRT TW3811-TC1-CRT

Description
Manufacturer: Intersil Win Source Part Number: 798551-TW3811-TC1-CR T Packaging: Reel package Package: 100-TQFP Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Interface: MII, RMII Family Name: TW3811 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 798551-TW3811-TC1-CR T Packaging: Reel package Package: 100-TQFP Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Interface: MII, RMII Family Name: TW3811 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TW3811-TC1-CRT - 798551-TW3811-TC1-CRT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TW3811-TC1-CRT
798551-TW3811-TC1-CRT
Interface - Interface - Specialized - TW3811-TC1-CRT 798551-TW3811-TC1-CRT
Manufacturer: Intersil Win Source Part Number: 798551-TW3811-TC1-CR T Packaging: Reel package Package: 100-TQFP Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Interface: MII, RMII Family Name: TW3811 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 798551-TW3811-TC1-CRT
Packaging: Reel package
Package: 100-TQFP
Applications: Security Systems
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Interface: MII, RMII
Family Name: TW3811
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - TW3811-TC1-CRT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TW3811-TC1-CRT
Interface - Specialized TW3811-TC1-CRT
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Specialized - TW3811-TC1-CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TW3811-TC1-CRT
Specialized TW3811-TC1-CRT
Security Systems Interface 100-TQFP (12x12)

Security Systems Interface 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TW3811-TC1-CRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TW3811-TC1-CRT
Integrated Circuits (ICs) - Interface - Specialized TW3811-TC1-CRT
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 798551-TW3811-TC1-CRT TW3811-TC1-CRT TW3811-TC1-CRT TW3811-TC1-CRT
Product Name Interface - Interface - Specialized - TW3811-TC1-CRT Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details