Manufacturer: Intersil
Win Source Part Number: 122771-TW3801-TC1-CR
Packaging: Tray
Applications: Security Systems
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (12x12)
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Security Systems Interface 100-TQFP (12x12)
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 122771-TW3801-TC1-CRT | TW3801-TC1-CRT | TW3801-TC1-CRT | TW3801-TC1-CRT |
| Product Name | Interface - Interface - Specialized - TW3801-TC1-CRT | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 1.8V~ 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other |