Renesas Electronics Corporation 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2984-NA2-CR

Description
The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
Request a Quote Datasheet
Description
The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs - TW2984-NA2-CR - Renesas Electronics Corporation
Milpitas, CA, USA
4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs
TW2984-NA2-CR
4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2984-NA2-CR
The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.

The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards.
The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW2984-NA2-CR-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
TW2984-NA2-CR-ND
Encoders, Decoders, Converters TW2984-NA2-CR-ND
Video Decoder, Audio Codec IC Video 68-QFN (8x8)

Video Decoder, Audio Codec IC Video 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TW2984-NA2-CR TW2984-NA2-CR-ND
Product Name 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs Encoders, Decoders, Converters
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BM - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
3 suppliers
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9317CDM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family TTL
View Details