The CD4028B is a CMOS BCD-to-Decimal or Binary-to-Octal decoder/driver designed for use in various digital applications. It is available in multiple package types, including 16-lead hermetic dual-in-line ceramic, plastic, small-outline, and thin shrink small-outline packages. The operating temperature range for this component is from -55°C to 125°C, making it suitable for a wide range of environments. The CD4028BM variant is noted as obsolete, but similar products in the series, such as the CD4028BM96 and CD4028BNSR, remain active and offer similar functionality. This decoder/driver is particularly useful for applications requiring reliable decoding of binary-coded decimal inputs into decimal outputs or binary inputs into octal outputs. The device's specifications and packaging options provide flexibility for integration into various electronic designs.
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-SOIC -55 to 125
Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16
LOGIC, DECODER CMOS BCD-DEC, 16SOIC; Logic Family / Base Number:CD4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | CD4028BM | CD4028BM | 36AJ8519 |
| Product Name | CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers | Logic, Decoder Cmos Bcd-Dec, 16Soic; Logic Family / Base Number Texas Instruments | |
| Function | Decoder | Decoder | Decoder |
| Input Lines | 4 | ||
| Output Lines | 10 | 10; Other; 10Outputs | |
| Supply Voltage | 3V; 18 | 18V | |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC; SOIC |