Renesas Electronics Corporation 8-Channel WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2968-LA1-CR

Description
The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
Datasheet
Description
The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs - TW2968-LA1-CR - Renesas Electronics Corporation
Milpitas, CA, USA
8-Channel WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs
TW2968-LA1-CR
8-Channel WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2968-LA1-CR
The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.

The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards.
The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.

Supplier's Site Datasheet
TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec - 391-TW2968-LA1-CR - Utmel Electronic Limited
Hong Kong, China
TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec
391-TW2968-LA1-CR
TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec 391-TW2968-LA1-CR
TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec

TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TW2968-LA1-CR 391-TW2968-LA1-CR
Product Name 8-Channel WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT457 SOT457
View Details