Renesas Electronics Corporation Interface Transceiver IC TW2965-LA2-CR

Description
IC VIDEO DECODER 128LQFP Product overview: TW2965-LA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2965-LA2-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO DECODER 128LQFP Product overview: TW2965-LA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2965-LA2-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW2965-LA2-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW2965-LA2-CR
Interface Transceiver IC 709-TW2965-LA2-CR
IC VIDEO DECODER 128LQFP Product overview: TW2965-LA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2965-LA2-CR can be used for catalog matching and distributor lookup.

IC VIDEO DECODER 128LQFP Product overview: TW2965-LA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2965-LA2-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TW2965-LA2-CR - 809737-TW2965-LA2-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2965-LA2-CR
809737-TW2965-LA2-CR
Interface - Interface - Encoders, Decoders, Converters - TW2965-LA2-CR 809737-TW2965-LA2-CR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809737-TW2965-LA2-CR Packaging: Tray Type: Video Decoder, Audio Codec Mounting Style: SMD Applications: Audio, Video Supplier Device Package: 128-LQFP (20x14) Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809737-TW2965-LA2-CR
Packaging: Tray
Type: Video Decoder, Audio Codec
Mounting Style: SMD
Applications: Audio, Video
Supplier Device Package: 128-LQFP (20x14)
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW2965-LA2-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2965-LA2-CR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2965-LA2-CR
IC VIDEO DECODER 128LQFP

IC VIDEO DECODER 128LQFP

Supplier's Site
Encoders, Decoders, Converters - TW2965-LA2-CR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TW2965-LA2-CR
Encoders, Decoders, Converters TW2965-LA2-CR
IC VIDEO DECODER 128LQFP

IC VIDEO DECODER 128LQFP

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW2965-LA2-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW2965-LA2-CR
Encoders, Decoders, Converters TW2965-LA2-CR
Video Decoder, Audio Codec IC Audio, Video 128-LQFP (14x20)

Video Decoder, Audio Codec IC Audio, Video 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW2965-LA2-CR 809737-TW2965-LA2-CR TW2965-LA2-CR TW2965-LA2-CR TW2965-LA2-CR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW2965-LA2-CR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Codec Sample Rate Converter; Sensor Interface Video Decoder, Audio Codec Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details