Renesas Electronics Corporation 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2964-LA2-CR128

Description
The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
Request a Quote Datasheet
Description
The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs - TW2964-LA2-CR128 - Renesas Electronics Corporation
Milpitas, CA, USA
4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs
TW2964-LA2-CR128
4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs TW2964-LA2-CR128
The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards. The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.

The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and 3.3V for I/O and analog power. A single 27MHz crystal is all that needed to decode all analog video standards.
The video decoder decodes the base-band analog CVBS into digital 8-bit 4:2:2 YCbCr for output. It consists of analog front-end with input source selection, variable gain amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and cross luminance. The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.

Supplier's Site Datasheet
Video Processing Ic - 684-TW2964-LA2-CR128 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-TW2964-LA2-CR128
Video Processing Ic 684-TW2964-LA2-CR128
IC AUDIO CODEC/VID DECOD 128LQFP Product overview: TW2964-LA2-CR128 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2964-LA2-CR128 can be used for catalog matching and distributor lookup.

IC AUDIO CODEC/VID DECOD 128LQFP Product overview: TW2964-LA2-CR128 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2964-LA2-CR128 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 20-TW2964-LA2-CR128-ND - DigiKey
Thief River Falls, MN, United States
Video Decoder IC I²S NTSC, PAL 128-LQFP (14x14) Package

Video Decoder IC I²S NTSC, PAL 128-LQFP (14x14) Package

Buy Now Datasheet
Linear - Linear - Video Processing - TW2964-LA2-CR128 - 728069-TW2964-LA2-CR128 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TW2964-LA2-CR128
728069-TW2964-LA2-CR128
Linear - Linear - Video Processing - TW2964-LA2-CR128 728069-TW2964-LA2-CR128
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 728069-TW2964-LA2-CR 128 Packaging: Tray Type: Audio Codec, Video Decoder Mounting Style: SMD Applications: Audio, Video Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: TW2964 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 728069-TW2964-LA2-CR128
Packaging: Tray
Type: Audio Codec, Video Decoder
Mounting Style: SMD
Applications: Audio, Video
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Manufacturer Package: 128-LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: TW2964
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Linear - Video Processing - TW2964-LA2-CR128 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TW2964-LA2-CR128
Linear - Video Processing TW2964-LA2-CR128
IC AUDIO CODEC/VID DECOD 128LQFP

IC AUDIO CODEC/VID DECOD 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TW2964-LA2-CR128 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TW2964-LA2-CR128
Integrated Circuits (ICs) - Linear - Video Processing TW2964-LA2-CR128
IC AUDIO CODEC/VID DECOD 128LQFP

IC AUDIO CODEC/VID DECOD 128LQFP

Supplier's Site
Video Processing - TW2964-LA2-CR128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW2964-LA2-CR128
Video Processing TW2964-LA2-CR128
Video Decoder IC I²S NTSC, PAL 128-LQFP (14x14) Package

Video Decoder IC I²S NTSC, PAL 128-LQFP (14x14) Package

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number TW2964-LA2-CR128 684-TW2964-LA2-CR128 20-TW2964-LA2-CR128-ND 728069-TW2964-LA2-CR128 TW2964-LA2-CR128 TW2964-LA2-CR128 TW2964-LA2-CR128
Product Name 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs Video Processing Ic Linear - Linear - Video Processing - TW2964-LA2-CR128 Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Package/Case LQFP100, LQFP128 128-LQFP 128-LQFP 128-LQFP 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Video Processing - SI2166-B22-GM - 894389-SI2166-B22-GM - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-QFN (7x7)
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 2153531P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details