Renesas Electronics Corporation Linear - Linear - Video Processing - TW2964-LA2-CR TW2964-LA2-CR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 735499-TW2964-LA2-CR Packaging: Tray Type: Audio Codec, Video Decoder Mounting Style: SMD Applications: Audio, Video Categories: Integrated Circuits Supplier Device Package: 100-LQFP (12x12) Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: TW2964 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 735499-TW2964-LA2-CR Packaging: Tray Type: Audio Codec, Video Decoder Mounting Style: SMD Applications: Audio, Video Categories: Integrated Circuits Supplier Device Package: 100-LQFP (12x12) Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: TW2964 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - TW2964-LA2-CR - 735499-TW2964-LA2-CR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TW2964-LA2-CR
735499-TW2964-LA2-CR
Linear - Linear - Video Processing - TW2964-LA2-CR 735499-TW2964-LA2-CR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 735499-TW2964-LA2-CR Packaging: Tray Type: Audio Codec, Video Decoder Mounting Style: SMD Applications: Audio, Video Categories: Integrated Circuits Supplier Device Package: 100-LQFP (12x12) Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: TW2964 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 735499-TW2964-LA2-CR
Packaging: Tray
Type: Audio Codec, Video Decoder
Mounting Style: SMD
Applications: Audio, Video
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (12x12)
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: TW2964
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 735499-TW2964-LA2-CR
Product Name Linear - Linear - Video Processing - TW2964-LA2-CR
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) - PCM3003EG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
3 suppliers
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - CODECs - AD1887JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details