Renesas Electronics Corporation Interface Transceiver IC TW2960-LA1-CR

Description
IC DECODER NTSC/PAL 100LQFP Product overview: TW2960-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2960-LA1-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER NTSC/PAL 100LQFP Product overview: TW2960-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2960-LA1-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW2960-LA1-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW2960-LA1-CR
Interface Transceiver IC 709-TW2960-LA1-CR
IC DECODER NTSC/PAL 100LQFP Product overview: TW2960-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2960-LA1-CR can be used for catalog matching and distributor lookup.

IC DECODER NTSC/PAL 100LQFP Product overview: TW2960-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2960-LA1-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TW2960-LA1-CR - 728068-TW2960-LA1-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2960-LA1-CR
728068-TW2960-LA1-CR
Interface - Interface - Encoders, Decoders, Converters - TW2960-LA1-CR 728068-TW2960-LA1-CR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 728068-TW2960-LA1-CR Packaging: Tray Type: Decoder Mounting Style: SMD Applications: NTSC, PAL Categories: Integrated Circuits Supplier Device Package: 100-LQFP (12x12) Status: Obsolete Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: TW2960 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V, 3.3V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 728068-TW2960-LA1-CR
Packaging: Tray
Type: Decoder
Mounting Style: SMD
Applications: NTSC, PAL
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (12x12)
Status: Obsolete
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: TW2960
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V, 3.3V

Buy Now
Encoders, Decoders, Converters - TW2960-LA1-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW2960-LA1-CR
Encoders, Decoders, Converters TW2960-LA1-CR
Decoder IC NTSC, PAL 100-LQFP (12x12)

Decoder IC NTSC, PAL 100-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW2960-LA1-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2960-LA1-CR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2960-LA1-CR
IC DECODER NTSC/PAL 100LQFP

IC DECODER NTSC/PAL 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW2960-LA1-CR 728068-TW2960-LA1-CR TW2960-LA1-CR TW2960-LA1-CR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW2960-LA1-CR Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details