Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW2868-LA2-CR TW2868-LA2-CR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 712742-TW2868-LA2-CR Packaging: Tube Type: Decoder Mounting Style: SMD Applications: NTSC, PAL Family Name: TW2868 Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TW2868 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 712742-TW2868-LA2-CR Packaging: Tube Type: Decoder Mounting Style: SMD Applications: NTSC, PAL Family Name: TW2868 Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TW2868 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW2868-LA2-CR - 712742-TW2868-LA2-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2868-LA2-CR
712742-TW2868-LA2-CR
Interface - Interface - Encoders, Decoders, Converters - TW2868-LA2-CR 712742-TW2868-LA2-CR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 712742-TW2868-LA2-CR Packaging: Tube Type: Decoder Mounting Style: SMD Applications: NTSC, PAL Family Name: TW2868 Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TW2868 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 712742-TW2868-LA2-CR
Packaging: Tube
Type: Decoder
Mounting Style: SMD
Applications: NTSC, PAL
Family Name: TW2868
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Manufacturer Package: 128-LQFP
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TW2868
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 712742-TW2868-LA2-CR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW2868-LA2-CR
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers