Renesas Electronics Corporation Interface Transceiver IC TW2867-QLA2-CR

Description
IC VIDEO DECODER SECURITY COPPER Product overview: TW2867-QLA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-CR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VIDEO DECODER SECURITY COPPER Product overview: TW2867-QLA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-CR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW2867-QLA2-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW2867-QLA2-CR
Interface Transceiver IC 709-TW2867-QLA2-CR
IC VIDEO DECODER SECURITY COPPER Product overview: TW2867-QLA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-CR can be used for catalog matching and distributor lookup.

IC VIDEO DECODER SECURITY COPPER Product overview: TW2867-QLA2-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-CR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-CR - 048350-TW2867-QLA2-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-CR
048350-TW2867-QLA2-CR
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-CR 048350-TW2867-QLA2-CR
Manufacturer: Intersil Win Source Part Number: 048350-TW2867-QLA2-C R Packaging: Tray Type: Video Decoder, Audio Codec Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 1.2V, 3.3V Digital Supply Voltage: 1.2V, 3.3V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 048350-TW2867-QLA2-CR
Packaging: Tray
Type: Video Decoder, Audio Codec
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-LQFP (14x14)
Analog Supply Voltage: 1.2V, 3.3V
Digital Supply Voltage: 1.2V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW2867-QLA2-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2867-QLA2-CR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2867-QLA2-CR
IC VIDEO DECODER SECURITY COPPER

IC VIDEO DECODER SECURITY COPPER

Supplier's Site
Encoders, Decoders, Converters - TW2867-QLA2-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW2867-QLA2-CR
Encoders, Decoders, Converters TW2867-QLA2-CR
Video Decoder, Audio Codec IC DVR 128-LQFP (14x14)

Video Decoder, Audio Codec IC DVR 128-LQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW2867-QLA2-CR 048350-TW2867-QLA2-CR TW2867-QLA2-CR TW2867-QLA2-CR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-CR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Codec Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details