Manufacturer: Renesas Electronics America
Win Source Part Number: 901555-TW2864B-LD1-G
Features: Video Decoders IC I²S, Serial ITU-R BT.656, NTSC, PAL, SECAM 100-TQFP (12x12) Package
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TW2864
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Video Decoders IC I²S, Serial ITU-R BT.656, NTSC, PAL, SECAM 100-TQFP (12x12) Package
IC VID DECOD/AUDIO CODEC 100TQFP Product overview: TW2864B-LD1-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2864B-LD1-GR can be used for catalog matching and distributor lookup.
IC VID DECOD/AUDIO CODEC 100TQFP
Video Decoders IC I²S, Serial ITU-R BT.656, NTSC, PAL, SECAM 100-TQFP (12x12) Package
IC VID DECOD/AUDIO CODEC 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 901555-TW2864B-LD1-GR | TW2864B-LD1-GR-ND | 684-TW2864B-LD1-GR | TW2864B-LD1-GR | TW2864B-LD1-GR | TW2864B-LD1-GR |
| Product Name | Linear - Linear - Video Processing - TW2864B-LD1-GR | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |