TW2826 is a record multiplexer that converts multiple D1 video inputs into quad CIF format for multi-channel DVR applications. The maximum number of D1 video that can be accepted is 16. The output can be selected from any D1 video or quad CIF video.
This product accepts multiple channels BT.656 compliant video data in byte interleaving format, processes them and outputs them in either its original size or in quad CIF size based on user control. The output will be in BT.656 byte interleaving format in the case of multi-channel output.
Manufacturer: Intersil
Win Source Part Number: 213593-TW2826-LA2-CR
Packaging: Tube/Rail
Type: Multiplexer
Applications: Security Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Video Multiplexer IC Serial 144-LQFP (20x20) Package
Video Multiplexer IC Serial 144-LQFP (20x20) Package
IC VIDEO MULTIPLEXER 144LQFP
IC VIDEO MULTIPLEXER 144LQFP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW2826-LA2-CR | 213593-TW2826-LA2-CR | TW2826-LA2-CR-ND | TW2826-LA2-CR | TW2826-LA2-CR | TW2826-LA2-CR |
| Product Name | 16 Channel Record Multiplexer for Security Applications | Linear - Linear - Video Processing - TW2826-LA2-CR | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Package/Case | LQFP144 | 144-LQFP (20x20) | 144-LQFP | 144-LQFP | 144-LQFP | 144-LQFP |