Win Source Part Number: 1356671-TSI721A1-16G
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: Tsi721™
Package: Tray
Product Status: Obsolete
Package / Case: 143-BGA, FCBGA
Supplier Device Package: 143-FCBGA (13x13)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: PCIe2-to-S-RIO2
REACH Status: REACH Unaffected
ECCN: EAR99
IC INTFACE SPECIALIZED 143FCBGA
PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
IC INTFACE SPECIALIZED 143FCBGA
IC INTFACE SPECIALIZED 143FCBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1356671-TSI721A1-16GILY | TSI721A1-16GILY | TSI721A1-16GILY | TSI721A1-16GILY | TSI721A1-16GILY |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |