Manufacturer: Renesas Electronics America
Win Source Part Number: 937683-TSI576-10GCLY
Features: Serial RapidIO® Switch 399-FCBGA (21x21)
Package: Tray
Package: 399-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 399-FCBGA (21x21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI576-10GCLY, IDTTSI576-10GCLY-ND
IC SER RAPIDIO SWITCH 399FCBGA
Serial RapidIO® Switch 399-FCBGA (21x21)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 937683-TSI576-10GCLY | TSI576-10GCLY | TSI576-10GCLY |
| Product Name | Specialized ICs - TSI576-10GCLY | Specialized ICs | Specialized ICs |