Renesas Electronics Corporation Specialized TSI382-66IL

Description
PCI-to-PCI Bridge Interface 144-CABGA (10x10)
Description
PCI-to-PCI Bridge Interface 144-CABGA (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The TSI382-66IL is a specialized evaluation board designed for the Tsi382 PCIe-to-PCI bridge, featuring a single x1 lane PCIe interface with a data rate of 2.5 Gbps. It is compliant with the PCI Express Specification (Revision 1.1) and includes four 32-bit PCI slots that support 25,Äì66 MHz operation. The board allows for the connection of 3.3V or Universal PCI adapter cards, enabling developers to prototype and evaluate designs that bridge PCI to PCIe. The evaluation board is equipped with a serial EEPROM for programming optimized settings and supports both manual and auto-detection of PCI bus clock frequencies. It also features overcurrent protection and can be powered through a system or external ATX supply. The TsiView software tool is available for Windows, providing access to device register settings and facilitating the programming of the on-board EEPROM. This product is suitable for engineers looking to test and tune the performance of PCI adapter cards in a PCIe environment, making it a valuable tool for hardware development and application design.

Datasheet Summary
Powered by GS/AI

The TSI382-66IL is a specialized evaluation board designed for the Tsi382 PCIe-to-PCI bridge, featuring a single x1 lane PCIe interface with a data rate of 2.5 Gbps. It is compliant with the PCI Express Specification (Revision 1.1) and includes four 32-bit PCI slots that support 25,Äì66 MHz operation. The board allows for the connection of 3.3V or Universal PCI adapter cards, enabling developers to prototype and evaluate designs that bridge PCI to PCIe. The evaluation board is equipped with a serial EEPROM for programming optimized settings and supports both manual and auto-detection of PCI bus clock frequencies. It also features overcurrent protection and can be powered through a system or external ATX supply. The TsiView software tool is available for Windows, providing access to device register settings and facilitating the programming of the on-board EEPROM. This product is suitable for engineers looking to test and tune the performance of PCI adapter cards in a PCIe environment, making it a valuable tool for hardware development and application design.

Suppliers

Company
Product
Description
Supplier Links
Specialized - TSI382-66IL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TSI382-66IL
Specialized TSI382-66IL
PCI-to-PCI Bridge Interface 144-CABGA (10x10)

PCI-to-PCI Bridge Interface 144-CABGA (10x10)

Buy Now Datasheet
Interface - Specialized - TSI382-66IL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TSI382-66IL
Interface - Specialized TSI382-66IL
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TSI382-66IL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TSI382-66IL
Integrated Circuits (ICs) - Interface - Specialized TSI382-66IL
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSI382-66IL TSI382-66IL TSI382-66IL
Product Name Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI; PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260825-SI32175-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details